Custom MMIC 16-24 GHz (Ku, K Band) Driver Amplifier CMD291

Description
The CMD291 is a wideband GaAs MMIC driver amplifier die which operates from 16 to 24 GHz. The broadband device is ideally suited for applications requiring high dynamic range. The CMD291 delivers 23 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 32 dBm at 20 GHz. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD291 offers full passivation for increased reliability and moisture protection. Features Wideband performance High gain High linearity HMC498 replacement Small die size
Datasheet
Description
The CMD291 is a wideband GaAs MMIC driver amplifier die which operates from 16 to 24 GHz. The broadband device is ideally suited for applications requiring high dynamic range. The CMD291 delivers 23 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 32 dBm at 20 GHz. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD291 offers full passivation for increased reliability and moisture protection. Features Wideband performance High gain High linearity HMC498 replacement Small die size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-24 GHz (Ku, K Band) Driver Amplifier - CMD291 - Custom MMIC
Chelmsford, MA, USA
16-24 GHz (Ku, K Band) Driver Amplifier
CMD291
16-24 GHz (Ku, K Band) Driver Amplifier CMD291
The CMD291 is a wideband GaAs MMIC driver amplifier die which operates from 16 to 24 GHz. The broadband device is ideally suited for applications requiring high dynamic range. The CMD291 delivers 23 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 32 dBm at 20 GHz. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD291 offers full passivation for increased reliability and moisture protection. Features Wideband performance High gain High linearity HMC498 replacement Small die size

The CMD291 is a wideband GaAs MMIC driver amplifier die which operates from 16 to 24 GHz. The broadband device is ideally suited for applications requiring high dynamic range. The CMD291 delivers 23 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 32 dBm at 20 GHz. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD291 offers full passivation for increased reliability and moisture protection.

Features

  • Wideband performance
  • High gain
  • High linearity
  • HMC498 replacement
  • Small die size
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD291
Product Name 16-24 GHz (Ku, K Band) Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 16000 to 24000 MHz
Minimum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-9000-10000-25-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 9000 to 10000 MHz
Minimum Gain 25 dB
View Details
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199UC - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Connectorized; connectorized
View Details
5 - 1218 MHz 75 Ohm 19 dB CATV Amplifier - QPL8832 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers - ACA0861DRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
3 suppliers