Custom MMIC Driver Amplifier CMD231

Description
The CMD231 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications designs where small size and high linearity are critical to design. At 4 GHz the device delivers greater than 14.5 dB of gain with a corresponding output 1 dB compression point of +13.5 dBm and an output IP3 of 23.5 dBm. The CMD231 Driver Amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD231 also offers full passivation for increased reliability and moisture protection. Features High gain Low current consumption Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant
Datasheet
Description
The CMD231 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications designs where small size and high linearity are critical to design. At 4 GHz the device delivers greater than 14.5 dB of gain with a corresponding output 1 dB compression point of +13.5 dBm and an output IP3 of 23.5 dBm. The CMD231 Driver Amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD231 also offers full passivation for increased reliability and moisture protection. Features High gain Low current consumption Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD231 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD231
Driver Amplifier CMD231
The CMD231 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications designs where small size and high linearity are critical to design. At 4 GHz the device delivers greater than 14.5 dB of gain with a corresponding output 1 dB compression point of +13.5 dBm and an output IP3 of 23.5 dBm. The CMD231 Driver Amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD231 also offers full passivation for increased reliability and moisture protection. Features High gain Low current consumption Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant

The CMD231 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications designs where small size and high linearity are critical to design. At 4 GHz the device delivers greater than 14.5 dB of gain with a corresponding output 1 dB compression point of +13.5 dBm and an output IP3 of 23.5 dBm. The CMD231 Driver Amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD231 also offers full passivation for increased reliability and moisture protection.

Features

  • High gain
  • Low current consumption
  • Single positive supply voltage
  • Small die size
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm ceramic QFN
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD231
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 2000 to 6000 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
General Purpose LNAs - BGB741L7ESD - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 30 to 5000 MHz
Minimum Gain 19 dB
View Details
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details