Custom MMIC Ultra-low Noise Amplifier CMD223

Description
The CMD223 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 13.5 GHz the device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +13.5 dBm and a noise figure of 1.5 dB. The CMD223 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD223 amplifier also offers full passivation for increased reliability and moisture protection. Features Excellent return losses High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD223 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 13.5 GHz the device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +13.5 dBm and a noise figure of 1.5 dB. The CMD223 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD223 amplifier also offers full passivation for increased reliability and moisture protection. Features Excellent return losses High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD223 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD223
Ultra-low Noise Amplifier CMD223
The CMD223 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 13.5 GHz the device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +13.5 dBm and a noise figure of 1.5 dB. The CMD223 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD223 amplifier also offers full passivation for increased reliability and moisture protection. Features Excellent return losses High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD223 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 13.5 GHz the device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +13.5 dBm and a noise figure of 1.5 dB. The CMD223 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD223 amplifier also offers full passivation for increased reliability and moisture protection.

Features

  • Excellent return losses
  • High gain broadband performance
  • Low noise figure
  • Single positive supply voltage
  • Small die size
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD223
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 9000 to 18000 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-26500-48-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 48 dB
View Details
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details
728 - 768 MHz Small-Cell Power Amplifier Module - AWB7124 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 728 to 768 MHz
View Details