Custom MMIC Ultra-low Noise Amplifier CMD219 (GaN)

Description
The CMD219 is a broadband GaN MMIC low noise amplifier ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1 dB. The CMD219 LNA MMIC features an RF input power survivability of greater than 5 Watts. The CMD219 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain High linearity High RF power survivability Low noise figure Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD219 is a broadband GaN MMIC low noise amplifier ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1 dB. The CMD219 LNA MMIC features an RF input power survivability of greater than 5 Watts. The CMD219 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain High linearity High RF power survivability Low noise figure Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD219 (GaN) - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD219 (GaN)
Ultra-low Noise Amplifier CMD219 (GaN)
The CMD219 is a broadband GaN MMIC low noise amplifier ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1 dB. The CMD219 LNA MMIC features an RF input power survivability of greater than 5 Watts. The CMD219 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain High linearity High RF power survivability Low noise figure Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD219 is a broadband GaN MMIC low noise amplifier ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1 dB. The CMD219 LNA MMIC features an RF input power survivability of greater than 5 Watts. The CMD219 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • High gain
  • High linearity
  • High RF power survivability
  • Low noise figure
  • Positive gain slope
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD219 (GaN)
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 4000 to 8000 MHz
Minimum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details
Specs
Applications RF Microwave
View Details