Custom MMIC Distributed Amplifier CMD240

Description
The CMD240 is wideband GaAs MMIC BroadRange distributed low noise amplifier die which operates from DC to 22 GHz. The amplifier delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of 19 dBm at 10 GHz. The CMD240 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD240 also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low current consumption Low noise figure Positive gain slope Small die size Ultra wideband performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD240 is wideband GaAs MMIC BroadRange distributed low noise amplifier die which operates from DC to 22 GHz. The amplifier delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of 19 dBm at 10 GHz. The CMD240 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD240 also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low current consumption Low noise figure Positive gain slope Small die size Ultra wideband performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD240 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD240
Distributed Amplifier CMD240
The CMD240 is wideband GaAs MMIC BroadRange distributed low noise amplifier die which operates from DC to 22 GHz. The amplifier delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of 19 dBm at 10 GHz. The CMD240 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD240 also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low current consumption Low noise figure Positive gain slope Small die size Ultra wideband performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD240 is wideband GaAs MMIC BroadRange distributed low noise amplifier die which operates from DC to 22 GHz. The amplifier delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of 19 dBm at 10 GHz. The CMD240 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD240 also offers full passivation for increased reliability and moisture protection.

Features

  • Excellent return losses
  • Low current consumption
  • Low noise figure
  • Positive gain slope
  • Small die size
  • Ultra wideband performance
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD240
Product Name Distributed Amplifier
Amplifier Type Low Noise Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 22000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
Si8920BC-IS Isolated Amplifier - Si8920BC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details