Custom MMIC Power Amplifier CMD216 (GaN)

Description
The CMD216 is a 5.6 W GaN MMIC power amplifier die ideally suited for Ku band communications systems where high power and high linearity are crucial design requirements. This amplifier delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +37 dBm and a saturated output power of +38 dBm at 32% power added efficiency. The CMD216 amp is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD216 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent efficiency High linearity High Power Positive gain slope Small die size ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD216 is a 5.6 W GaN MMIC power amplifier die ideally suited for Ku band communications systems where high power and high linearity are crucial design requirements. This amplifier delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +37 dBm and a saturated output power of +38 dBm at 32% power added efficiency. The CMD216 amp is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD216 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent efficiency High linearity High Power Positive gain slope Small die size ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - CMD216 (GaN) - Custom MMIC
Chelmsford, MA, USA
Power Amplifier
CMD216 (GaN)
Power Amplifier CMD216 (GaN)
The CMD216 is a 5.6 W GaN MMIC power amplifier die ideally suited for Ku band communications systems where high power and high linearity are crucial design requirements. This amplifier delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +37 dBm and a saturated output power of +38 dBm at 32% power added efficiency. The CMD216 amp is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD216 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent efficiency High linearity High Power Positive gain slope Small die size ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD216 is a 5.6 W GaN MMIC power amplifier die ideally suited for Ku band communications systems where high power and high linearity are crucial design requirements. This amplifier delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +37 dBm and a saturated output power of +38 dBm at 32% power added efficiency. The CMD216 amp is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD216 MMIC also offers full passivation for increased reliability and moisture protection.

Features

  • Excellent efficiency
  • High linearity
  • High Power
  • Positive gain slope
  • Small die size

ECCN

3A001.b.2.c

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD216 (GaN)
Product Name Power Amplifier
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 14000 to 18000 MHz
Minimum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 6000 MHz
Minimum Gain 5.00E-4 dB
View Details