Custom MMIC DC-30 GHz (L, S, C, X, Ku, K, Ka Band) Distributed Driver Amplifier CMD292

Description
The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 33 dBm at 15 GHz. The CMD292 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD292 provides a unique positive gain slope, with over 2dB increase over the operating frequency range of DC to 30GHz. Features Ultra wideband performance High linearity High output power HMC994 replacement Small die size ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant PARAMETER TYPICAL Frequency (GHz) DC-30 Gain (dB) 13 Noise Figure (dB) 3 Phase Noise (dBc/Hz) Output P1dB (dBm) 27 Output Psat (dBm) 28.5 OIP3 (dBm) 33 Bias Voltage Vdd/Vgg (V) +8 to +11 / -0.5 Bias Current (mA) 250 Package DIE
Datasheet
Description
The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 33 dBm at 15 GHz. The CMD292 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD292 provides a unique positive gain slope, with over 2dB increase over the operating frequency range of DC to 30GHz. Features Ultra wideband performance High linearity High output power HMC994 replacement Small die size ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant PARAMETER TYPICAL Frequency (GHz) DC-30 Gain (dB) 13 Noise Figure (dB) 3 Phase Noise (dBc/Hz) Output P1dB (dBm) 27 Output Psat (dBm) 28.5 OIP3 (dBm) 33 Bias Voltage Vdd/Vgg (V) +8 to +11 / -0.5 Bias Current (mA) 250 Package DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-30 GHz (L, S, C, X, Ku, K, Ka Band) Distributed Driver Amplifier - CMD292 - Custom MMIC
Chelmsford, MA, USA
DC-30 GHz (L, S, C, X, Ku, K, Ka Band) Distributed Driver Amplifier
CMD292
DC-30 GHz (L, S, C, X, Ku, K, Ka Band) Distributed Driver Amplifier CMD292
The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 33 dBm at 15 GHz. The CMD292 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD292 provides a unique positive gain slope, with over 2dB increase over the operating frequency range of DC to 30GHz. Features Ultra wideband performance High linearity High output power HMC994 replacement Small die size ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant PARAMETER TYPICAL Frequency (GHz) DC-30 Gain (dB) 13 Noise Figure (dB) 3 Phase Noise (dBc/Hz) Output P1dB (dBm) 27 Output Psat (dBm) 28.5 OIP3 (dBm) 33 Bias Voltage Vdd/Vgg (V) +8 to +11 / -0.5 Bias Current (mA) 250 Package DIE

The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 33 dBm at 15 GHz. The CMD292 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD292 provides a unique positive gain slope, with over 2dB increase over the operating frequency range of DC to 30GHz.

Features

  • Ultra wideband performance
  • High linearity
  • High output power
  • HMC994 replacement
  • Small die size

ECCN

3A001.b.2.d

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
PARAMETERTYPICAL
Frequency (GHz)DC-30
Gain (dB)13
Noise Figure (dB)3
Phase Noise (dBc/Hz)
Output P1dB (dBm)27
Output Psat (dBm)28.5
OIP3 (dBm)33
Bias Voltage Vdd/Vgg (V)+8 to +11 / -0.5
Bias Current (mA)250
PackageDIE
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD292
Product Name DC-30 GHz (L, S, C, X, Ku, K, Ka Band) Distributed Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range ? to 30000 MHz
Minimum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-39000-41000-30-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 39000 to 41000 MHz
Minimum Gain 30 dB
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
400 - 2700 MHz, 1 Watt Linear Amplifier - AH225-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 2700 MHz
Output Power 31 dBm
View Details
Isolated Analog Amplifier - Si8922AD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details