Custom MMIC Ultra-low Noise Amplifier CMD188

Description
The CMD188 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +6 dBm and noise figure of 1.4 dB. The CMD188 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD188 also offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD188 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +6 dBm and noise figure of 1.4 dB. The CMD188 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD188 also offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD188 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD188
Ultra-low Noise Amplifier CMD188
The CMD188 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +6 dBm and noise figure of 1.4 dB. The CMD188 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD188 also offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD188 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +6 dBm and noise figure of 1.4 dB. The CMD188 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD188 also offers full passivation for increased reliability and moisture protection.

Features

  • Low current consumption
  • Small die size
  • Ultra low noise performance
  • Positive bias

ECCN

3A001.b.2.c

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD188
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 26000 to 34000 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-26000-40000-30-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD284P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
Specs
Applications RF Microwave
View Details