Custom MMIC Low Phase Noise Amplifier CMD247

Description
The CMD247 is a wideband (Ka, Q, U band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space and communications systems. At 35 GHz the amplifier MMIC delivers 13 dB of gain, a saturated output power of +15 dBm and a noise figure of 5 dB. Also, the amplifier provides low phase noise of less then -160 dBc/Hz at 10 kHz offset. The CMD247 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD247 also offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Wide IF bandwidth Low Phase Noise Positive bias Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD247 is a wideband (Ka, Q, U band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space and communications systems. At 35 GHz the amplifier MMIC delivers 13 dB of gain, a saturated output power of +15 dBm and a noise figure of 5 dB. Also, the amplifier provides low phase noise of less then -160 dBc/Hz at 10 kHz offset. The CMD247 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD247 also offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Wide IF bandwidth Low Phase Noise Positive bias Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Phase Noise Amplifier - CMD247 - Custom MMIC
Chelmsford, MA, USA
Low Phase Noise Amplifier
CMD247
Low Phase Noise Amplifier CMD247
The CMD247 is a wideband (Ka, Q, U band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space and communications systems. At 35 GHz the amplifier MMIC delivers 13 dB of gain, a saturated output power of +15 dBm and a noise figure of 5 dB. Also, the amplifier provides low phase noise of less then -160 dBc/Hz at 10 kHz offset. The CMD247 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD247 also offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Wide IF bandwidth Low Phase Noise Positive bias Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD247 is a wideband (Ka, Q, U band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space and communications systems. At 35 GHz the amplifier MMIC delivers 13 dB of gain, a saturated output power of +15 dBm and a noise figure of 5 dB. Also, the amplifier provides low phase noise of less then -160 dBc/Hz at 10 kHz offset. The CMD247 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD247 also offers full passivation for increased reliability and moisture protection.

Features

  • Low current consumption
  • Small die size
  • Wide IF bandwidth
  • Low Phase Noise
  • Positive bias

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD247
Product Name Low Phase Noise Amplifier
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 30000 to 40000 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 750 to 8000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPL9504TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, LTE, TDD
Frequency Range 600 to 6000 MHz
View Details
Automotive Isolated Analog Amplifier - Si8922BB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details