Custom MMIC Driver Amplifier CMD158C4

Description
The CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158C4 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features Broadband performance High output power Low current consumption Pb-free RoHS compliant 4x4 QFN package Single supply voltage: +5.0 V @ 95 mA Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158C4 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features Broadband performance High output power Low current consumption Pb-free RoHS compliant 4x4 QFN package Single supply voltage: +5.0 V @ 95 mA Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD158C4 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD158C4
Driver Amplifier CMD158C4
The CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158C4 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features Broadband performance High output power Low current consumption Pb-free RoHS compliant 4x4 QFN package Single supply voltage: +5.0 V @ 95 mA Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158C4 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • Broadband performance
  • High output power
  • Low current consumption
  • Pb-free RoHS compliant 4x4 QFN package
  • Single supply voltage: +5.0 V @ 95 mA
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD158C4
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 6000 to 16000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1.6-30-13.5-42 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1.6 to 30 MHz
Minimum Gain 13.5 dB
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA3248-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
Dual Band 802.11n WLAN/BT Front End - SE5510T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details