Custom MMIC Datasheets for RF Frequency Multipliers
RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor.
RF Frequency Multipliers: Learn more
| Product Name | Notes |
|---|---|
| The CMD213 die is a broadband MMIC GaAs x2 active frequency multiplier MMIC. When driven by a +17dBm signal, the multiplier provides +17 dBm output power from 30 to 40... | |
| The CMD214 die is a broadband MMIC GaAs x2 active frequency multiplier. When driven by a +13dBm signal, the multiplier provides +17 dBm output power from 24 to 36 GHz. | |
| The CMD225 die is a broadband MMIC GaAs MMIC x2 passive frequency doubler / multiplier. When driven by a +15 dBm signal, this MMIC multiplier provides 12 dB conversion loss... | |
| The CMD225C3 die is a broadband MMIC GaAs x2 passive frequency multiplier housed in a leadless surface mount (SMT) package. When driven by a +15 dBm signal, the multiplier provides... | |
| The CMD226 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 10.5 dB conversion loss at an output frequency... | |
| The CMD226N3 is a broadband MMIC GaAs x2 passive frequency multiplier in a ceramic, QFN-style package. When driven by a +15 dBm signal, the multiplier provides 10.5 dB conversion loss... | |
| The CMD227 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss at an output frequency... | |
| The CMD227C3 is a broadband MMIC GaAs x2 passive frequency multiplier in a ceramic, QFN-style package. When driven by a +15 dBm signal, the multiplier provides 11 dB conversion loss... | |
| The CMD256 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 15 dB conversion loss at an output frequency... |