Custom MMIC Ultra-low Noise Amplifier CMD194C3

Description
The CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 2 dB. The CMD194C3 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain broadband performance Low noise figure Pb-free RoHS compliant 3x3 QFN package Single supply voltage Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 2 dB. The CMD194C3 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain broadband performance Low noise figure Pb-free RoHS compliant 3x3 QFN package Single supply voltage Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD194C3 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD194C3
Ultra-low Noise Amplifier CMD194C3
The CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 2 dB. The CMD194C3 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain broadband performance Low noise figure Pb-free RoHS compliant 3x3 QFN package Single supply voltage Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 2 dB. The CMD194C3 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • High gain broadband performance
  • Low noise figure
  • Pb-free RoHS compliant 3x3 QFN package
  • Single supply voltage
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD194C3
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 6000 to 20000 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50-6000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 25 dB
View Details
AMM-7210SM, 25-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7210SM - Marki Microwave LLC
Specs
Frequency Range 25000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2966-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - ABA3100RS3P1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1000 MHz
View Details
3 suppliers