Custom MMIC Ultra-low Noise Amplifier CMD185P3

Description
The CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.9 dB. The CMD185P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD185P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +4.0 V @ 75 mA Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.9 dB. The CMD185P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD185P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +4.0 V @ 75 mA Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD185P3 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD185P3
Ultra-low Noise Amplifier CMD185P3
The CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.9 dB. The CMD185P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD185P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +4.0 V @ 75 mA Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.9 dB. The CMD185P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD185P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Features

  • High gain broadband performance
  • Pb-free RoHS compliant 3x3 QFN package
  • Single supply voltage: +4.0 V @ 75 mA
  • Ultra low noise figure
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD185P3
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 4000 to 8000 MHz
Minimum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details