Custom MMIC Distributed Amplifier CMD192

Description
The CMD192 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +24.5 dBm and a noise figure of 1.9 dB at 10 GHz. The CMD192 LNA is a 50 ohm matched design which eliminates the need for RF port matching. The CMD192 offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features High output power Low noise figure Positive gain slope Small die size Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD192 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +24.5 dBm and a noise figure of 1.9 dB at 10 GHz. The CMD192 LNA is a 50 ohm matched design which eliminates the need for RF port matching. The CMD192 offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features High output power Low noise figure Positive gain slope Small die size Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD192 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD192
Distributed Amplifier CMD192
The CMD192 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +24.5 dBm and a noise figure of 1.9 dB at 10 GHz. The CMD192 LNA is a 50 ohm matched design which eliminates the need for RF port matching. The CMD192 offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features High output power Low noise figure Positive gain slope Small die size Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD192 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +24.5 dBm and a noise figure of 1.9 dB at 10 GHz. The CMD192 LNA is a 50 ohm matched design which eliminates the need for RF port matching. The CMD192 offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers.

Features

  • High output power
  • Low noise figure
  • Positive gain slope
  • Small die size
  • Ultra wideband performance

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD192
Product Name Distributed Amplifier
Amplifier Type Low Noise Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 20000 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Low Noise Amplifiers - NLA-6000-18000-29-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 29 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details