Custom MMIC Distributed Amplifier CMD233

Description
The CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD233 amplifier MMIC also offers full passivation for increased reliability and moisture protection. Features Low noise figure Single positive supply voltage Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD233 amplifier MMIC also offers full passivation for increased reliability and moisture protection. Features Low noise figure Single positive supply voltage Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD233 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD233
Distributed Amplifier CMD233
The CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD233 amplifier MMIC also offers full passivation for increased reliability and moisture protection. Features Low noise figure Single positive supply voltage Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD233 amplifier MMIC also offers full passivation for increased reliability and moisture protection.

Features

  • Low noise figure
  • Single positive supply voltage
  • Small die size
  • Wide bandwidth
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD233
Product Name Distributed Amplifier
Amplifier Type Low Noise Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
2 - 40 GHz High Gain Distributed Amplifier, Bare Die - ADM-8007CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type bare-die
View Details
GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
2 suppliers
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details