Custom MMIC Distributed Amplifier CMD201

Description
The CMD201 is wideband GaAs MMIC distributed power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD201 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD201 offers full passivation for increased reliability and moisture protection. Features Excellent return losses High linearity High output power Positive gain slope Small die size Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD201 is wideband GaAs MMIC distributed power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD201 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD201 offers full passivation for increased reliability and moisture protection. Features Excellent return losses High linearity High output power Positive gain slope Small die size Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD201 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD201
Distributed Amplifier CMD201
The CMD201 is wideband GaAs MMIC distributed power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD201 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD201 offers full passivation for increased reliability and moisture protection. Features Excellent return losses High linearity High output power Positive gain slope Small die size Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD201 is wideband GaAs MMIC distributed power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD201 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD201 offers full passivation for increased reliability and moisture protection.

Features

  • Excellent return losses
  • High linearity
  • High output power
  • Positive gain slope
  • Small die size
  • Ultra wideband performance

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD201
Product Name Distributed Amplifier
Amplifier Type Power Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 20000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-CMD311P34TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
GPS Receiver IC - SE4150L - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.3 volts
View Details