Custom MMIC Low Phase Noise Amplifier CMD245

Description
The CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm, and a noise figure of 3 dB. With an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245 Low Phase Noise Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD245 offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm, and a noise figure of 3 dB. With an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245 Low Phase Noise Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD245 offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Phase Noise Amplifier - CMD245 - Custom MMIC
Chelmsford, MA, USA
Low Phase Noise Amplifier
CMD245
Low Phase Noise Amplifier CMD245
The CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm, and a noise figure of 3 dB. With an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245 Low Phase Noise Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD245 offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm, and a noise figure of 3 dB. With an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245 Low Phase Noise Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD245 offers full passivation for increased reliability and moisture protection.

Features

  • Low current consumption
  • Small die size
  • Wide bandwidth
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD245
Product Name Low Phase Noise Amplifier
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 6000 to 18000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 12000 MHz
Output VSWR 2 :1
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2640T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers