Custom MMIC Ultra-low Noise Amplifier CMD229P4

Description
The CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 26 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD229P4 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features All positive bias High gain broadband performance Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 26 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD229P4 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features All positive bias High gain broadband performance Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD229P4 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD229P4
Ultra-low Noise Amplifier CMD229P4
The CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 26 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD229P4 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features All positive bias High gain broadband performance Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 26 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD229P4 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • All positive bias
  • High gain broadband performance
  • Low current consumption
  • Low noise figure
  • Pb-free RoHS compliant 4x4 QFN package
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD229P4
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 5000 to 11000 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-600-4200-35-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 35 dB
View Details
ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
DC - 3500 MHz Cascadable SiGe HBT Amplifier - QPA6489A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2604L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details