Custom MMIC Distributed Amplifier CMD197

Description
The CMD197 is a wideband GaAs MMIC distributed driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +22 dBm and an output IP3 of 32 dBm. The CMD197 LNA is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke. The CMD197 also offers full passivation for increased reliability and moisture protection. Features High linearity On chip bias choke Single positive supply voltage Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD197 is a wideband GaAs MMIC distributed driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +22 dBm and an output IP3 of 32 dBm. The CMD197 LNA is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke. The CMD197 also offers full passivation for increased reliability and moisture protection. Features High linearity On chip bias choke Single positive supply voltage Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD197 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD197
Distributed Amplifier CMD197
The CMD197 is a wideband GaAs MMIC distributed driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +22 dBm and an output IP3 of 32 dBm. The CMD197 LNA is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke. The CMD197 also offers full passivation for increased reliability and moisture protection. Features High linearity On chip bias choke Single positive supply voltage Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD197 is a wideband GaAs MMIC distributed driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +22 dBm and an output IP3 of 32 dBm. The CMD197 LNA is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke. The CMD197 also offers full passivation for increased reliability and moisture protection.

Features

  • High linearity
  • On chip bias choke
  • Single positive supply voltage
  • Wide bandwidth
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD197
Product Name Distributed Amplifier
Amplifier Type Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 1000 to 24000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-6000-18000-29-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 29 dB
View Details
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
DC - 6000 MHz Cascadable Gain Block - ECG003B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
860-930 MHz RF Front-end Module - SKY65378-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 4.8 volts
View Details