Custom MMIC Ultra-low Noise Amplifier CMD229

Description
The CMD229 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 27 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.4 dB. The CMD229 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD229 also offers full passivation for increased reliability and moisture protection. Features All positive bias High gain broadband performance Low current consumption Low noise figure Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD229 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 27 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.4 dB. The CMD229 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD229 also offers full passivation for increased reliability and moisture protection. Features All positive bias High gain broadband performance Low current consumption Low noise figure Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD229 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD229
Ultra-low Noise Amplifier CMD229
The CMD229 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 27 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.4 dB. The CMD229 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD229 also offers full passivation for increased reliability and moisture protection. Features All positive bias High gain broadband performance Low current consumption Low noise figure Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD229 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 27 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.4 dB. The CMD229 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD229 also offers full passivation for increased reliability and moisture protection.

Features

  • All positive bias
  • High gain broadband performance
  • Low current consumption
  • Low noise figure
  • Small die size
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD229
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 5000 to 11000 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPL8831SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier - SKY65344-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Output Power 20 dBm
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details