Custom MMIC Low Noise Amplifier MMIC CMD290

Description
The CMD290 is a wideband GaAs MMIC distributed low noise amplifier die which operates from 2 to 26 GHz. The broadband device is ideally suited for applications requiring low noise figure performance and high input power survivability. The CMD290 delivers 12.5 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full passivation for increased reliability and moisture protection. Features Low noise figure Ultra wideband performance High RF power survivability Low current consumption Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD290 is a wideband GaAs MMIC distributed low noise amplifier die which operates from 2 to 26 GHz. The broadband device is ideally suited for applications requiring low noise figure performance and high input power survivability. The CMD290 delivers 12.5 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full passivation for increased reliability and moisture protection. Features Low noise figure Ultra wideband performance High RF power survivability Low current consumption Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier MMIC - CMD290 - Custom MMIC
Chelmsford, MA, USA
Low Noise Amplifier MMIC
CMD290
Low Noise Amplifier MMIC CMD290
The CMD290 is a wideband GaAs MMIC distributed low noise amplifier die which operates from 2 to 26 GHz. The broadband device is ideally suited for applications requiring low noise figure performance and high input power survivability. The CMD290 delivers 12.5 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full passivation for increased reliability and moisture protection. Features Low noise figure Ultra wideband performance High RF power survivability Low current consumption Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD290 is a wideband GaAs MMIC distributed low noise amplifier die which operates from 2 to 26 GHz. The broadband device is ideally suited for applications requiring low noise figure performance and high input power survivability. The CMD290 delivers 12.5 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full passivation for increased reliability and moisture protection.

Features

  • Low noise figure
  • Ultra wideband performance
  • High RF power survivability
  • Low current consumption
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD290
Product Name Low Noise Amplifier MMIC
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2000 to 26000 MHz
Minimum Gain 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 20000 MHz
View Details
Sky5® 5G NR UHB Diversity Receive Module - SKY53754-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details