Custom MMIC Driver Amplifier CMD224

Description
The CMD224 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 21 GHz the device delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +7 dBm and a noise figure of 2.2 dB. The CMD224 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD224 amplifier also offers full passivation for increased reliability and moisture protection. Features Bias top or bottom High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD224 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 21 GHz the device delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +7 dBm and a noise figure of 2.2 dB. The CMD224 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD224 amplifier also offers full passivation for increased reliability and moisture protection. Features Bias top or bottom High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD224 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD224
Driver Amplifier CMD224
The CMD224 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 21 GHz the device delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +7 dBm and a noise figure of 2.2 dB. The CMD224 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD224 amplifier also offers full passivation for increased reliability and moisture protection. Features Bias top or bottom High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD224 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 21 GHz the device delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +7 dBm and a noise figure of 2.2 dB. The CMD224 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD224 amplifier also offers full passivation for increased reliability and moisture protection.

Features

  • Bias top or bottom
  • High gain broadband performance
  • Low noise figure
  • Single positive supply voltage
  • Small die size
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD224
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 16000 to 26000 MHz
Minimum Gain 23 dB
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-60000-90000-26-43 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 26 dB
View Details
APM-7099PA, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099PA - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-NLB-310-T1CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 10000 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 3500 to 7000 MHz
Minimum Gain 17.4 dB
View Details
2 suppliers