Custom MMIC Low Noise Amplifier MMIC CMD160C4

Description
The CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.6 dB. The CMD160C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Ultra low noise performance Low current consumption All positive supply voltages Pb-free RoHS compliant 4x4 QFN package ECCN EAR99 Life Cycle For new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.6 dB. The CMD160C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Ultra low noise performance Low current consumption All positive supply voltages Pb-free RoHS compliant 4x4 QFN package ECCN EAR99 Life Cycle For new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier MMIC - CMD160C4 - Custom MMIC
Chelmsford, MA, USA
Low Noise Amplifier MMIC
CMD160C4
Low Noise Amplifier MMIC CMD160C4
The CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.6 dB. The CMD160C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Ultra low noise performance Low current consumption All positive supply voltages Pb-free RoHS compliant 4x4 QFN package ECCN EAR99 Life Cycle For new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.6 dB. The CMD160C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • Ultra low noise performance
  • Low current consumption
  • All positive supply voltages
  • Pb-free RoHS compliant 4x4 QFN package

ECCN

EAR99

Life Cycle

For new design

Package

  • 4x4 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD160C4
Product Name Low Noise Amplifier MMIC
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 17000 to 25000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA3248-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
0.4-3.0 GHz Low-Noise Amplifier - SKY65047-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 3000 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers