Custom MMIC Driver Amplifier CMD207

Description
The CMD207 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. At 30 GHz this amplifier MMIC delivers 35 dB of gain with a corresponding output 1 dB compression point of +18.5 dBm and noise figure of 5.5 dB. The CMD207 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD207 amp also offers full passivation for increased reliability and moisture protection. Features High gain High linearity Small die size Wide bandwidth Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD207 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. At 30 GHz this amplifier MMIC delivers 35 dB of gain with a corresponding output 1 dB compression point of +18.5 dBm and noise figure of 5.5 dB. The CMD207 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD207 amp also offers full passivation for increased reliability and moisture protection. Features High gain High linearity Small die size Wide bandwidth Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD207 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD207
Driver Amplifier CMD207
The CMD207 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. At 30 GHz this amplifier MMIC delivers 35 dB of gain with a corresponding output 1 dB compression point of +18.5 dBm and noise figure of 5.5 dB. The CMD207 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD207 amp also offers full passivation for increased reliability and moisture protection. Features High gain High linearity Small die size Wide bandwidth Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD207 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. At 30 GHz this amplifier MMIC delivers 35 dB of gain with a corresponding output 1 dB compression point of +18.5 dBm and noise figure of 5.5 dB. The CMD207 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD207 amp also offers full passivation for increased reliability and moisture protection.

Features

  • High gain
  • High linearity
  • Small die size
  • Wide bandwidth
  • Positive bias

ECCN

3A001.b.2.c

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD207
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 20000 to 40000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1816SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1800 MHz
View Details
2.01 - 2.025 GHz Small-Cell Power Amplifier Module - AWB7231 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2010 to 2025 MHz
View Details