Custom MMIC Distributed Amplifier CMD201P5

Description
The CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design which eliminates the need for RF port matching. Features Excellent return losses High linearity High output power Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package 5x5 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design which eliminates the need for RF port matching. Features Excellent return losses High linearity High output power Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package 5x5 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD201P5 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD201P5
Distributed Amplifier CMD201P5
The CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design which eliminates the need for RF port matching. Features Excellent return losses High linearity High output power Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package 5x5 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design which eliminates the need for RF port matching.

Features

  • Excellent return losses
  • High linearity
  • High output power
  • Ultra wideband performance

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 5x5 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD201P5
Product Name Distributed Amplifier
Amplifier Type Power Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 20000 MHz
Minimum Gain 11 dB
Maximum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-26500-48-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 48 dB
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
400 - 2700 MHz, 2 Watt InGaP HBT High Linearity Amplifier - AH322-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 2700 MHz
Output Power 33 dBm
View Details
Power Amplifier for 802.11a WLAN Applications - SKY65137-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
View Details
4 suppliers