Custom MMIC Distributed Amplifier CMD240P4

Description
The CMD240P4 is wideband GaAs MMIC distributed amplifier housed in a leadless 4x4 mm surface mount (SMT) package. This amplifier operates from DC to 22 GHz and delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of +19 dBm at 10 GHz. The CMD240P4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching. Features Excellent return losses Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive gain slope Ultra wideband performance Positive bias Package 4x4 mm plastic QFN
Description
The CMD240P4 is wideband GaAs MMIC distributed amplifier housed in a leadless 4x4 mm surface mount (SMT) package. This amplifier operates from DC to 22 GHz and delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of +19 dBm at 10 GHz. The CMD240P4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching. Features Excellent return losses Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive gain slope Ultra wideband performance Positive bias Package 4x4 mm plastic QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The CMD240P4 is a wideband GaAs MMIC distributed amplifier designed for operation from DC to 22 GHz. It provides a minimum gain of 15 dB and features a low noise figure of 2.2 dB, with an output 1 dB compression point of +19 dBm at 10 GHz. This amplifier is a 50-ohm matched design, which simplifies integration by eliminating the need for RF port matching. It operates with a supply voltage of 5.0 V and a typical supply current of 80 mA, making it suitable for applications requiring low power consumption. The device is housed in a compact 4x4 mm leadless QFN package and is compliant with RoHS standards. The CMD240P4 is characterized by excellent return losses, making it a reliable choice for various RF applications.

Datasheet Summary
Powered by GS/AI

The CMD240P4 is a wideband GaAs MMIC distributed amplifier designed for operation from DC to 22 GHz. It provides a minimum gain of 15 dB and features a low noise figure of 2.2 dB, with an output 1 dB compression point of +19 dBm at 10 GHz. This amplifier is a 50-ohm matched design, which simplifies integration by eliminating the need for RF port matching. It operates with a supply voltage of 5.0 V and a typical supply current of 80 mA, making it suitable for applications requiring low power consumption. The device is housed in a compact 4x4 mm leadless QFN package and is compliant with RoHS standards. The CMD240P4 is characterized by excellent return losses, making it a reliable choice for various RF applications.

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD240P4 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD240P4
Distributed Amplifier CMD240P4
The CMD240P4 is wideband GaAs MMIC distributed amplifier housed in a leadless 4x4 mm surface mount (SMT) package. This amplifier operates from DC to 22 GHz and delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of +19 dBm at 10 GHz. The CMD240P4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching. Features Excellent return losses Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive gain slope Ultra wideband performance Positive bias Package 4x4 mm plastic QFN

The CMD240P4 is wideband GaAs MMIC distributed amplifier housed in a leadless 4x4 mm surface mount (SMT) package. This amplifier operates from DC to 22 GHz and delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of +19 dBm at 10 GHz. The CMD240P4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching.

Features

  • Excellent return losses
  • Low current consumption
  • Low noise figure
  • Pb-free RoHS compliant 4x4 QFN package
  • Positive gain slope
  • Ultra wideband performance
  • Positive bias

Package

  • 4x4 mm plastic QFN
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD240P4
Product Name Distributed Amplifier
Amplifier Type Low Noise Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 22000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA777N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 2300 to 2700 MHz
View Details
3 suppliers
Low Noise Amplifiers - NLA-5-1000-46-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 1000 MHz
Minimum Gain 46 dB
View Details