Custom MMIC Driver Amplifier CMD158

Description
The CMD158 is a broadband RF / Microwave MMIC driver amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. This broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features Broadband performance High output power Low current consumption Single supply voltage: +5.0 V @ 95 mA Small die size Positive bias ECCN EAR99 Package DIE RoHS Compliant
Datasheet
Description
The CMD158 is a broadband RF / Microwave MMIC driver amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. This broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features Broadband performance High output power Low current consumption Single supply voltage: +5.0 V @ 95 mA Small die size Positive bias ECCN EAR99 Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD158 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD158
Driver Amplifier CMD158
The CMD158 is a broadband RF / Microwave MMIC driver amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. This broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features Broadband performance High output power Low current consumption Single supply voltage: +5.0 V @ 95 mA Small die size Positive bias ECCN EAR99 Package DIE RoHS Compliant

The CMD158 is a broadband RF / Microwave MMIC driver amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. This broadband device delivers 21 dB of gain and +21 dBm saturated output power at 24 % PAE from a single 5 V supply. The CMD158 amplifier is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • Broadband performance
  • High output power
  • Low current consumption
  • Single supply voltage: +5.0 V @ 95 mA
  • Small die size
  • Positive bias

ECCN

EAR99

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD158
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 6000 to 16000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-20-3000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 3000 MHz
Minimum Gain 30 dB
View Details
2-24 GHz Distributed Amplifier - ADM-9027PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1843TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
View Details