Custom MMIC Ultra-low Noise Amplifier CMD186P3

Description
The CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5 dB of gain with a corresponding output IP3 of +28 dBm and a noise figure of 2.1 dB. The CMD186P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD186P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance High IP3 Low noise figure Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +5.0 V @ 78 mA Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5 dB of gain with a corresponding output IP3 of +28 dBm and a noise figure of 2.1 dB. The CMD186P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD186P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance High IP3 Low noise figure Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +5.0 V @ 78 mA Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD186P3 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD186P3
Ultra-low Noise Amplifier CMD186P3
The CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5 dB of gain with a corresponding output IP3 of +28 dBm and a noise figure of 2.1 dB. The CMD186P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD186P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance High IP3 Low noise figure Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +5.0 V @ 78 mA Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5 dB of gain with a corresponding output IP3 of +28 dBm and a noise figure of 2.1 dB. The CMD186P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD186P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Features

  • High gain broadband performance
  • High IP3
  • Low noise figure
  • Pb-free RoHS compliant 3x3 QFN package
  • Single supply voltage: +5.0 V @ 78 mA
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD186P3
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 6000 to 11000 MHz
Minimum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1314D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-8000-12000-15-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details