Custom MMIC Ultra-low Noise Amplifier CMD167P3

Description
The CMD167P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD167P3 is ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. The device operates from 8 to 16 GHz and delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 1.8 dB. The CMD167P3 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Low current consumption Low noise figure Pb-free RoHS compliant 3x3 QFN package Single positive supply voltage ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD167P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD167P3 is ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. The device operates from 8 to 16 GHz and delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 1.8 dB. The CMD167P3 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Low current consumption Low noise figure Pb-free RoHS compliant 3x3 QFN package Single positive supply voltage ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD167P3 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD167P3
Ultra-low Noise Amplifier CMD167P3
The CMD167P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD167P3 is ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. The device operates from 8 to 16 GHz and delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 1.8 dB. The CMD167P3 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Low current consumption Low noise figure Pb-free RoHS compliant 3x3 QFN package Single positive supply voltage ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD167P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD167P3 is ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. The device operates from 8 to 16 GHz and delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 1.8 dB. The CMD167P3 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • Low current consumption
  • Low noise figure
  • Pb-free RoHS compliant 3x3 QFN package
  • Single positive supply voltage

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD167P3
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 8000 to 16000 MHz
Minimum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-39000-41000-30-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 39000 to 41000 MHz
Minimum Gain 30 dB
View Details
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA1111TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
2 suppliers