Custom MMIC Ultra-low Noise Amplifier CMD228P4

Description
The CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and S and C band applications where high gain, low noise figure and low power consumption are critical design requirements. The broadband device delivers 28 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD228P4 low noise amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features All positive bias High gain broadband performance Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and S and C band applications where high gain, low noise figure and low power consumption are critical design requirements. The broadband device delivers 28 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD228P4 low noise amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features All positive bias High gain broadband performance Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD228P4 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD228P4
Ultra-low Noise Amplifier CMD228P4
The CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and S and C band applications where high gain, low noise figure and low power consumption are critical design requirements. The broadband device delivers 28 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD228P4 low noise amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features All positive bias High gain broadband performance Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and S and C band applications where high gain, low noise figure and low power consumption are critical design requirements. The broadband device delivers 28 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD228P4 low noise amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • All positive bias
  • High gain broadband performance
  • Low current consumption
  • Low noise figure
  • Pb-free RoHS compliant 4x4 QFN package
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD228P4
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 2000 to 6000 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-200-10000-45-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 10000 MHz
Minimum Gain 45 dB
View Details
3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL7433TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details
Isolated Voltage Sensor - Si8931D-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details