Custom MMIC Power Amplifier CMD170P4

Description
The CMD170P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD170P4 is ideally suited for complex communications systems where small size and high linearity are indispensable design requirements. At 8 GHz the device delivers 30 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD170P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD170P4 is also equipped with an on-chip detector for applications where power leveling is required. Features All positive bias High output power On-chip detector Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD170P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD170P4 is ideally suited for complex communications systems where small size and high linearity are indispensable design requirements. At 8 GHz the device delivers 30 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD170P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD170P4 is also equipped with an on-chip detector for applications where power leveling is required. Features All positive bias High output power On-chip detector Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - CMD170P4 - Custom MMIC
Chelmsford, MA, USA
Power Amplifier
CMD170P4
Power Amplifier CMD170P4
The CMD170P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD170P4 is ideally suited for complex communications systems where small size and high linearity are indispensable design requirements. At 8 GHz the device delivers 30 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD170P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD170P4 is also equipped with an on-chip detector for applications where power leveling is required. Features All positive bias High output power On-chip detector Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD170P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD170P4 is ideally suited for complex communications systems where small size and high linearity are indispensable design requirements. At 8 GHz the device delivers 30 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD170P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD170P4 is also equipped with an on-chip detector for applications where power leveling is required.

Features

  • All positive bias
  • High output power
  • On-chip detector
  • Pb-free RoHS compliant 4x4 QFN package
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD170P4
Product Name Power Amplifier
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 7500 to 9000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
AKA-1400PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1400PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.4 dB
View Details
Sky5® GNSS L1 + L5 Dual-Frequency Low-Noise Amplifier Front-End Module with Post-Filter - SKY55951-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1164 to 1606 MHz
Minimum Gain 17 dB
View Details