Custom MMIC Driver Amplifier CMD199

Description
The CMD199 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 30 GHz the device delivers 15 dB of gain with a corresponding output 1 dB compression point of +19.5 dBm and noise figure of 3.5 dB. The CMD199 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD199 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low noise and high linearity Positive gain slope Small die size Wide bandwidth Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD199 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 30 GHz the device delivers 15 dB of gain with a corresponding output 1 dB compression point of +19.5 dBm and noise figure of 3.5 dB. The CMD199 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD199 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low noise and high linearity Positive gain slope Small die size Wide bandwidth Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD199 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD199
Driver Amplifier CMD199
The CMD199 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 30 GHz the device delivers 15 dB of gain with a corresponding output 1 dB compression point of +19.5 dBm and noise figure of 3.5 dB. The CMD199 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD199 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low noise and high linearity Positive gain slope Small die size Wide bandwidth Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD199 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 30 GHz the device delivers 15 dB of gain with a corresponding output 1 dB compression point of +19.5 dBm and noise figure of 3.5 dB. The CMD199 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD199 MMIC also offers full passivation for increased reliability and moisture protection.

Features

  • Excellent return losses
  • Low noise and high linearity
  • Positive gain slope
  • Small die size
  • Wide bandwidth
  • Positive bias

ECCN

3A001.b.2.c

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD199
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 26000 to 35000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-200000-230000-22-72 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200000 to 230000 MHz
Minimum Gain 22 dB
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-CMD311P34TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
1930 – 2170 MHz, 0.5 W Power Amplifier - SKY65171-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1930 to 2170 MHz
Minimum Gain 30 dB
View Details
2 suppliers