Custom MMIC Ultra-low Noise Amplifier CMD264

Description
The CMD264 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.6 dB. The CMD264 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD264 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Single supply voltage Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE
Datasheet
Description
The CMD264 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.6 dB. The CMD264 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD264 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Single supply voltage Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD264 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD264
Ultra-low Noise Amplifier CMD264
The CMD264 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.6 dB. The CMD264 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD264 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Single supply voltage Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE

The CMD264 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.6 dB. The CMD264 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD264 amplifier is the perfect alternative to costly hybrid amplifiers.

Features

  • High gain broadband performance
  • Single supply voltage
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD264
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 6000 to 18000 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-500-8000-20-16 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10699PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-R1005250L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 100 MHz
View Details
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.8 dB
View Details
2 suppliers