Custom MMIC Ultra-low Noise Amplifier CMD189P3

Description
The CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +4 dBm and noise figure of 1.4 dB. The CMD189P3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features All positive supply voltages High gain Low current consumption Low noise figure Pb-free RoHS compliant 3x3 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +4 dBm and noise figure of 1.4 dB. The CMD189P3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features All positive supply voltages High gain Low current consumption Low noise figure Pb-free RoHS compliant 3x3 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD189P3 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD189P3
Ultra-low Noise Amplifier CMD189P3
The CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +4 dBm and noise figure of 1.4 dB. The CMD189P3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features All positive supply voltages High gain Low current consumption Low noise figure Pb-free RoHS compliant 3x3 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +4 dBm and noise figure of 1.4 dB. The CMD189P3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • All positive supply voltages
  • High gain
  • Low current consumption
  • Low noise figure
  • Pb-free RoHS compliant 3x3 QFN package
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD189P3
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 10000 to 14000 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - PTMA080304M V1 - 975457-PTMA080304M V1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
View Details
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package - PSA2-6+ - Mini-Circuits
Specs
Applications Radar Systems
Frequency Range 7000 MHz
Minimum Gain 9.7 dB
View Details
2 suppliers