Custom MMIC Low Noise Amplifier CMD278C4

Description
The CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a corresponding output 1 dB compression point of +28 dBm and a noise figure of 1.8 dB. The CMD278C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS compliant 4x4 QFN package High IP3 ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a corresponding output 1 dB compression point of +28 dBm and a noise figure of 1.8 dB. The CMD278C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS compliant 4x4 QFN package High IP3 ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier - CMD278C4 - Custom MMIC
Chelmsford, MA, USA
Low Noise Amplifier
CMD278C4
Low Noise Amplifier CMD278C4
The CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a corresponding output 1 dB compression point of +28 dBm and a noise figure of 1.8 dB. The CMD278C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS compliant 4x4 QFN package High IP3 ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a corresponding output 1 dB compression point of +28 dBm and a noise figure of 1.8 dB. The CMD278C4 features an RF input power survivability of greater than 5 Watts.

Features

  • High gain
  • Low noise figure
  • High linearity
  • High RF power survivability
  • Pb-free RoHS compliant 4x4 QFN package
  • High IP3

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD278C4
Product Name Low Noise Amplifier
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-17500-20200-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17500 to 20200 MHz
Minimum Gain 20 dB
View Details
15-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10202PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD318P3TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 9000 MHz
View Details
Isolated Analog Amplifier - Si8921BB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details