Custom MMIC Ultra-low Noise Amplifier CMD119P3

Description
The CMD119P3 is a broadband GaAs MMIC low noise amplifier MMIC housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD119P3 LNA is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.2 dB. The CMD119P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD119P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Low current consumption Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +3.6 V @ 30 mA Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD119P3 is a broadband GaAs MMIC low noise amplifier MMIC housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD119P3 LNA is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.2 dB. The CMD119P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD119P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Low current consumption Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +3.6 V @ 30 mA Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD119P3 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD119P3
Ultra-low Noise Amplifier CMD119P3
The CMD119P3 is a broadband GaAs MMIC low noise amplifier MMIC housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD119P3 LNA is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.2 dB. The CMD119P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD119P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Low current consumption Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +3.6 V @ 30 mA Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD119P3 is a broadband GaAs MMIC low noise amplifier MMIC housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD119P3 LNA is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.2 dB. The CMD119P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD119P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Features

  • High gain broadband performance
  • Low current consumption
  • Pb-free RoHS compliant 3x3 QFN package
  • Single supply voltage: +3.6 V @ 30 mA
  • Ultra low noise figure
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD119P3
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 5000 to 9000 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 4200 MHz, 50Ω - ZHL-15W-422X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details