Custom MMIC Power Amplifier CMD184 (GaN)

Description
The CMD184 is a 4.5 W wideband GaN MMIC power amplifier die which operates from 0.5 to 20 GHz. The amplifier delivers greater than 13 dB of gain with a corresponding output 1 dB compression point of +34.5 dBm and a saturated output power of +36.5 dBm. The CMD184 amplifier is a 50 ohm matched design which eliminates the need for RF port matching. The CMD184 MMIC also offers full passivation for increased reliability and moisture protection. Features High gain High linearity High output power Ultra wideband performance ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD184 is a 4.5 W wideband GaN MMIC power amplifier die which operates from 0.5 to 20 GHz. The amplifier delivers greater than 13 dB of gain with a corresponding output 1 dB compression point of +34.5 dBm and a saturated output power of +36.5 dBm. The CMD184 amplifier is a 50 ohm matched design which eliminates the need for RF port matching. The CMD184 MMIC also offers full passivation for increased reliability and moisture protection. Features High gain High linearity High output power Ultra wideband performance ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - CMD184 (GaN) - Custom MMIC
Chelmsford, MA, USA
Power Amplifier
CMD184 (GaN)
Power Amplifier CMD184 (GaN)
The CMD184 is a 4.5 W wideband GaN MMIC power amplifier die which operates from 0.5 to 20 GHz. The amplifier delivers greater than 13 dB of gain with a corresponding output 1 dB compression point of +34.5 dBm and a saturated output power of +36.5 dBm. The CMD184 amplifier is a 50 ohm matched design which eliminates the need for RF port matching. The CMD184 MMIC also offers full passivation for increased reliability and moisture protection. Features High gain High linearity High output power Ultra wideband performance ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD184 is a 4.5 W wideband GaN MMIC power amplifier die which operates from 0.5 to 20 GHz. The amplifier delivers greater than 13 dB of gain with a corresponding output 1 dB compression point of +34.5 dBm and a saturated output power of +36.5 dBm. The CMD184 amplifier is a 50 ohm matched design which eliminates the need for RF port matching. The CMD184 MMIC also offers full passivation for increased reliability and moisture protection.

Features

  • High gain
  • High linearity
  • High output power
  • Ultra wideband performance

ECCN

3A001.b.2.c

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD184 (GaN)
Product Name Power Amplifier
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 500 to 20000 MHz
Minimum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL8834SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Sky5® LB/MBV/HB Diversity Receive Module - SKY5A5010 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details