Custom MMIC Ultra-low Noise Amplifier CMD162

Description
The CMD162 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +7 dBm and noise figure of 1.7 dB. The CMD162 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD162 amplifier offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD162 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +7 dBm and noise figure of 1.7 dB. The CMD162 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD162 amplifier offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD162 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD162
Ultra-low Noise Amplifier CMD162
The CMD162 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +7 dBm and noise figure of 1.7 dB. The CMD162 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD162 amplifier offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD162 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +7 dBm and noise figure of 1.7 dB. The CMD162 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD162 amplifier offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers.

Features

  • Low current consumption
  • Small die size
  • Ultra low noise performance
  • Positive bias

ECCN

3A001.b.2.c

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD162
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 26000 to 34000 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 20000 MHz
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2429 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26 dB
View Details