Custom MMIC Low Phase Noise Amplifier CMD245C4

Description
The CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm and a noise figure of 4.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245C4 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. Features Low current consumption Pb-free RoHS compliant 4x4 SMT package Wide bandwidth Low Phase Noise Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm and a noise figure of 4.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245C4 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. Features Low current consumption Pb-free RoHS compliant 4x4 SMT package Wide bandwidth Low Phase Noise Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Phase Noise Amplifier - CMD245C4 - Custom MMIC
Chelmsford, MA, USA
Low Phase Noise Amplifier
CMD245C4
Low Phase Noise Amplifier CMD245C4
The CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm and a noise figure of 4.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245C4 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. Features Low current consumption Pb-free RoHS compliant 4x4 SMT package Wide bandwidth Low Phase Noise Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm and a noise figure of 4.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245C4 MMIC is a 50 ohm matched design which eliminates the need for RF port matching.

Features

  • Low current consumption
  • Pb-free RoHS compliant 4x4 SMT package
  • Wide bandwidth
  • Low Phase Noise
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD245C4
Product Name Low Phase Noise Amplifier
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 6000 to 18000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details