Custom MMIC Driver Amplifier CMD187C4

Description
The CMD187C4 is a wideband RF / Microwave driver amplifier MMIC housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. At 10 GHz this amplifier delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +13 dBm and an output IP3 of 30 dBm. The CMD187C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features High linearity Low current consumption Pb-free RoHS compliant 4x4 mm SMT package Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD187C4 is a wideband RF / Microwave driver amplifier MMIC housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. At 10 GHz this amplifier delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +13 dBm and an output IP3 of 30 dBm. The CMD187C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features High linearity Low current consumption Pb-free RoHS compliant 4x4 mm SMT package Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD187C4 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD187C4
Driver Amplifier CMD187C4
The CMD187C4 is a wideband RF / Microwave driver amplifier MMIC housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. At 10 GHz this amplifier delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +13 dBm and an output IP3 of 30 dBm. The CMD187C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features High linearity Low current consumption Pb-free RoHS compliant 4x4 mm SMT package Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD187C4 is a wideband RF / Microwave driver amplifier MMIC housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. At 10 GHz this amplifier delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +13 dBm and an output IP3 of 30 dBm. The CMD187C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. This amplifier is the perfect alternative to higher cost hybrid amplifiers.

Features

  • High linearity
  • Low current consumption
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Wide bandwidth
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD187C4
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
Minimum Gain 22.5 dB
Maximum Gain 22.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.1-500-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 24 dB
View Details
11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199ASM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA5368SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz
View Details
2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band - SKY65111-348LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 1100 MHz
Minimum Gain 40 dB
View Details
6 suppliers