Custom MMIC Ultra-low Noise Amplifier CMD263

Description
The CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD263 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD263 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Low current consumption Single supply voltage: +3.6 V @ 30 mA Small die size Ultra low noise figure ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD263 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD263 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Low current consumption Single supply voltage: +3.6 V @ 30 mA Small die size Ultra low noise figure ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD263 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD263
Ultra-low Noise Amplifier CMD263
The CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD263 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD263 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Low current consumption Single supply voltage: +3.6 V @ 30 mA Small die size Ultra low noise figure ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD263 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD263 amplifier is the perfect alternative to costly hybrid amplifiers.

Features

  • High gain broadband performance
  • Low current consumption
  • Single supply voltage: +3.6 V @ 30 mA
  • Small die size
  • Ultra low noise figure

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD263
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 5000 to 11000 MHz
Minimum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-8000-26500-15-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 15 dB
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
DC - 3500 MHz Cascadable Gain Block - AG602-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
RF Amplifiers - 863-1346-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers