Custom MMIC Ultra-low Noise Amplifier CMD264P3

Description
The CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.7 dB. The CMD264P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain broadband performance Pb-free RoHS compliant 3x3 QFN package Ultra low noise figure Single supply voltage: +3.0 @ 63 mA ECCN EAR99 Life Cycle For new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.7 dB. The CMD264P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain broadband performance Pb-free RoHS compliant 3x3 QFN package Ultra low noise figure Single supply voltage: +3.0 @ 63 mA ECCN EAR99 Life Cycle For new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD264P3 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD264P3
Ultra-low Noise Amplifier CMD264P3
The CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.7 dB. The CMD264P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain broadband performance Pb-free RoHS compliant 3x3 QFN package Ultra low noise figure Single supply voltage: +3.0 @ 63 mA ECCN EAR99 Life Cycle For new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.7 dB. The CMD264P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • High gain broadband performance
  • Pb-free RoHS compliant 3x3 QFN package
  • Ultra low noise figure
  • Single supply voltage: +3.0 @ 63 mA

ECCN

EAR99

Life Cycle

For new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD264P3
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 6000 to 18000 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA628L7E6327XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 6000 MHz
View Details
2 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers