Custom MMIC Ultra-low Noise Amplifier CMD222

Description
The CMD222 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.2 dB. The CMD222 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD222 offers full passivation for increased reliability and moisture protection. Features Bias top or bottom High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD222 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.2 dB. The CMD222 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD222 offers full passivation for increased reliability and moisture protection. Features Bias top or bottom High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD222 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD222
Ultra-low Noise Amplifier CMD222
The CMD222 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.2 dB. The CMD222 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD222 offers full passivation for increased reliability and moisture protection. Features Bias top or bottom High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD222 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.2 dB. The CMD222 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD222 offers full passivation for increased reliability and moisture protection.

Features

  • Bias top or bottom
  • High gain broadband performance
  • Low noise figure
  • Single positive supply voltage
  • Small die size
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD222
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 5000 to 11000 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - HPA-25W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 6000 MHz
View Details