Custom MMIC Low Phase Noise Amplifier CMD246

Description
The CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16 GHz, the amplifier delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 3.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD246 also offers full passivation for increased reliability and moisture protection. Features Low power consumption Small die size Wide bandwidth Low Phase Noise Positive bias Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16 GHz, the amplifier delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 3.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD246 also offers full passivation for increased reliability and moisture protection. Features Low power consumption Small die size Wide bandwidth Low Phase Noise Positive bias Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Phase Noise Amplifier - CMD246 - Custom MMIC
Chelmsford, MA, USA
Low Phase Noise Amplifier
CMD246
Low Phase Noise Amplifier CMD246
The CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16 GHz, the amplifier delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 3.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD246 also offers full passivation for increased reliability and moisture protection. Features Low power consumption Small die size Wide bandwidth Low Phase Noise Positive bias Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16 GHz, the amplifier delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 3.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD246 also offers full passivation for increased reliability and moisture protection.

Features

  • Low power consumption
  • Small die size
  • Wide bandwidth
  • Low Phase Noise
  • Positive bias

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD246
Product Name Low Phase Noise Amplifier
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 8000 to 22000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-5400-5900-35-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5400 to 5900 MHz
Minimum Gain 35 dB
View Details
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details
DC - 6000 MHz Cascadable Gain Block - AG402-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2.4 GHZ CMOS RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH - RFX8422 - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Operating Voltage 4.8 volts
View Details