Custom MMIC Ultra-low Noise Amplifier CMD163C4

Description
The CMD163C4 is a high dynamic range GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD163C4 is ideally suited for military, space and communications systems where small size and high linearity are needed. The device is optimized for 21 GHz and delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1.7 dB. The CMD163C4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features All positive supply voltages High linearity Pb-free RoHS compliant 4x4 QFN package Ultra low noise performance ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD163C4 is a high dynamic range GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD163C4 is ideally suited for military, space and communications systems where small size and high linearity are needed. The device is optimized for 21 GHz and delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1.7 dB. The CMD163C4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features All positive supply voltages High linearity Pb-free RoHS compliant 4x4 QFN package Ultra low noise performance ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD163C4 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD163C4
Ultra-low Noise Amplifier CMD163C4
The CMD163C4 is a high dynamic range GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD163C4 is ideally suited for military, space and communications systems where small size and high linearity are needed. The device is optimized for 21 GHz and delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1.7 dB. The CMD163C4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features All positive supply voltages High linearity Pb-free RoHS compliant 4x4 QFN package Ultra low noise performance ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD163C4 is a high dynamic range GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD163C4 is ideally suited for military, space and communications systems where small size and high linearity are needed. The device is optimized for 21 GHz and delivers greater than 23 dB of gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 1.7 dB. The CMD163C4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • All positive supply voltages
  • High linearity
  • Pb-free RoHS compliant 4x4 QFN package
  • Ultra low noise performance

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD163C4
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 17000 to 27000 MHz
Minimum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-230000-260000-19-85 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 230000 to 260000 MHz
Minimum Gain 19 dB
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9861PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
mmW Power Amplifier - 1030875 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 28000 to 31000 MHz
Maximum Gain 22 dB
View Details
Low-, Mid-, High-band (LMH) Multimode/Multiband Power Amplifier Module - SKY5A2206 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; LGA, 32-pad
View Details