Custom MMIC Distributed Amplifier CMD173P4

Description
The CMD173P4 is a wideband GaAs MMIC distributed RF / Microwave amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The amplifier operates from UHF into K band (20 GHz) and delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +18 dBm and noise figure of 2 dB at 10 GHz. The CMD173P4 Distributed Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. This MMIC design is the perfect low cost alternative to hybrid amplifiers. Features Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Ultra wideband performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD173P4 is a wideband GaAs MMIC distributed RF / Microwave amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The amplifier operates from UHF into K band (20 GHz) and delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +18 dBm and noise figure of 2 dB at 10 GHz. The CMD173P4 Distributed Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. This MMIC design is the perfect low cost alternative to hybrid amplifiers. Features Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Ultra wideband performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD173P4 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD173P4
Distributed Amplifier CMD173P4
The CMD173P4 is a wideband GaAs MMIC distributed RF / Microwave amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The amplifier operates from UHF into K band (20 GHz) and delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +18 dBm and noise figure of 2 dB at 10 GHz. The CMD173P4 Distributed Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. This MMIC design is the perfect low cost alternative to hybrid amplifiers. Features Low current consumption Low noise figure Pb-free RoHS compliant 4x4 QFN package Ultra wideband performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD173P4 is a wideband GaAs MMIC distributed RF / Microwave amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The amplifier operates from UHF into K band (20 GHz) and delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +18 dBm and noise figure of 2 dB at 10 GHz. The CMD173P4 Distributed Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. This MMIC design is the perfect low cost alternative to hybrid amplifiers.

Features

  • Low current consumption
  • Low noise figure
  • Pb-free RoHS compliant 4x4 QFN package
  • Ultra wideband performance
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD173P4
Product Name Distributed Amplifier
Amplifier Type Low Noise Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 20000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details