Custom MMIC 7-25 GHz (Ku, K Band) Low Noise Amplifier CMD298

Description
The CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1 dB compression point of +8 dBm. The CMD298 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD298 offers full passivation for increased reliability and moisture protection.
Datasheet
Description
The CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1 dB compression point of +8 dBm. The CMD298 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD298 offers full passivation for increased reliability and moisture protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-25 GHz (Ku, K Band) Low Noise Amplifier - CMD298 - Custom MMIC
Chelmsford, MA, USA
7-25 GHz (Ku, K Band) Low Noise Amplifier
CMD298
7-25 GHz (Ku, K Band) Low Noise Amplifier CMD298
The CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1 dB compression point of +8 dBm. The CMD298 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD298 offers full passivation for increased reliability and moisture protection.

The CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1 dB compression point of +8 dBm. The CMD298 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD298 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD298
Product Name 7-25 GHz (Ku, K Band) Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications EW and Communication Systems
RoHS Compliant RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 17 to 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA725L6E6327FTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
5 suppliers
Low Noise Amplifiers - NLA-600-4200-30-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 30 dB
View Details