Custom MMIC Power Amplifier CMD262

Description
The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power of +38.5 dBm at 30% power added efficiency. The CMD262 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD262 offers full passivation for increased reliability and moisture protection. Features High Power High linearity Excellent efficiency Small die size ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power of +38.5 dBm at 30% power added efficiency. The CMD262 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD262 offers full passivation for increased reliability and moisture protection. Features High Power High linearity Excellent efficiency Small die size ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - CMD262 - Custom MMIC
Chelmsford, MA, USA
Power Amplifier
CMD262
Power Amplifier CMD262
The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power of +38.5 dBm at 30% power added efficiency. The CMD262 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD262 offers full passivation for increased reliability and moisture protection. Features High Power High linearity Excellent efficiency Small die size ECCN 3A001.b.2.c Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power of +38.5 dBm at 30% power added efficiency. The CMD262 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD262 offers full passivation for increased reliability and moisture protection.

Features

  • High Power
  • High linearity
  • Excellent efficiency
  • Small die size

ECCN

3A001.b.2.c

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD262
Product Name Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 26000 to 28000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier - APM-6849SM - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA3250-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
Si8920AC-IS Isolated Amplifier - Si8920AC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details