Custom MMIC Driver Amplifier CMD187

Description
The CMD187 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz this amplifier delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +14 dBm and an output IP3 of 29 dBm. The CMD187 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD187 also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid devices. Features High linearity Low current consumption Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD187 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz this amplifier delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +14 dBm and an output IP3 of 29 dBm. The CMD187 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD187 also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid devices. Features High linearity Low current consumption Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD187 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD187
Driver Amplifier CMD187
The CMD187 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz this amplifier delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +14 dBm and an output IP3 of 29 dBm. The CMD187 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD187 also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid devices. Features High linearity Low current consumption Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD187 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz this amplifier delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +14 dBm and an output IP3 of 29 dBm. The CMD187 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD187 also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid devices.

Features

  • High linearity
  • Low current consumption
  • Small die size
  • Wide bandwidth
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD187
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
Minimum Gain 22.5 dB
Maximum Gain 22.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
15-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10202PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD201P5-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details