Custom MMIC Driver Amplifier CMD232

Description
The CMD232 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232 amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD232 amp also offers full passivation for increased reliability and moisture protection. Features High gain Single positive supply voltage Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD232 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232 amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD232 amp also offers full passivation for increased reliability and moisture protection. Features High gain Single positive supply voltage Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD232 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD232
Driver Amplifier CMD232
The CMD232 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232 amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD232 amp also offers full passivation for increased reliability and moisture protection. Features High gain Single positive supply voltage Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD232 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232 amplifier MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD232 amp also offers full passivation for increased reliability and moisture protection.

Features

  • High gain
  • Single positive supply voltage
  • Small die size
  • Wide bandwidth
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD232
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 2000 to 9000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096CH - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-CMD242K4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 40000 MHz
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details